OKW Enclosures, Inc. KEYPAD CASES, OFF-WHITE A0615107-AL

Description
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices
Description
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Suppliers

Company
Product
Description
Supplier Links
KEYPAD CASES, OFF-WHITE - 70016687 - Allied Electronics, Inc.
Fort Worth, TX, USA
KEYPAD CASES, OFF-WHITE
70016687
KEYPAD CASES, OFF-WHITE 70016687
Keypad Panel Cases, 150 mm Width, ABS Material Base Features Ergonomic Keypad Cases Very Modern Design Six Sizes in Hi-Impact ABS, UL94HB Recessed Top for a Membrane Keypad Circuit Board Bosses Standard Colors Off-White or Black Applications Test and Measurement Point of Sale Terminals Data Collection and Logging Medical Electronics Wellness Devices

Keypad Panel Cases, 150 mm Width, ABS Material Base
Features

  • Ergonomic Keypad Cases
  • Very Modern Design
  • Six Sizes in Hi-Impact ABS, UL94HB
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Point of Sale Terminals
  • Data Collection and Logging
  • Medical Electronics
  • Wellness Devices
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016687
Product Name KEYPAD CASES, OFF-WHITE
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, DESK TOP CASE, ALUMINUM, 5.9X 9.84 X 10.23 - 70016741 - Allied Electronics, Inc.
Specs
Length 5.91 inch (150 mm)
Width 9.84 inch (250 mm)
Material Aluminum
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4O8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 30 inch (762 mm)
View Details
3 suppliers