ROHM Semiconductor GmbH Analog Input Monaural Class-D Speaker Amplifier BD5634NUX

Description
BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0μA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.
Datasheet
Description
BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0μA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Input Monaural Class-D Speaker Amplifier - BD5634NUX - ROHM Semiconductor GmbH
Willich, Germany
Analog Input Monaural Class-D Speaker Amplifier
BD5634NUX
Analog Input Monaural Class-D Speaker Amplifier BD5634NUX
BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0μA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.

BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0μA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.

Supplier's Site Datasheet
Analog Input Monaural Class-D Speaker Amplifier - BD5634NUX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Analog Input Monaural Class-D Speaker Amplifier
BD5634NUX
Analog Input Monaural Class-D Speaker Amplifier BD5634NUX
BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0µA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.

BD5634NUX is a low voltage drive class-D monaural speaker amplifier that was developed for cellular telephones, mobile audio products and the others. The LC filter of the speaker output is unnecessary and only 3 external components are needed by fixed gain 12dB. Because the efficiency is high and is low consumption power with the class-D operation, it is the optimal for the application of the battery drive. Also Current consumption of 0µA when standby and fast transitions from standby to active with little pop noise make it is suitable for applications that switch repeatedly between suspended and active.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Audio Amplifiers and Preamplifiers Audio Amplifiers and Preamplifiers
Product Number BD5634NUX BD5634NUX
Product Name Analog Input Monaural Class-D Speaker Amplifier Analog Input Monaural Class-D Speaker Amplifier
Type Audio Amplifier Audio Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 30 watt, for Series D - K2005502C-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Commercial Audio Power Amplifiers - PA240P - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
Continuous Power 240 watts
Nominal Impedance 4 ohms
View Details
Monoblock Class D Full-Range Amplifier, 750 W x 1 @ 1.5-4 Ω - HD750/1 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 6.00E-6 to 0.0300 MHz
View Details