ROHM Semiconductor GmbH Sound Processors with built-in 3-band Equalizers BD37533FV

Description
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.
Datasheet
Description
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sound Processors with built-in 3-band Equalizers - BD37533FV - ROHM Semiconductor GmbH
Willich, Germany
Sound Processors with built-in 3-band Equalizers
BD37533FV
Sound Processors with built-in 3-band Equalizers BD37533FV
This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

This series supports common control software, increasing design and development efficiency. Tone quality can be adjusted by parametric equalizer using no external components. The built-in three-band equalizer sub woofer output allows for a space saving design.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Audio Processor ICs
Product Number BD37533FV
Product Name Sound Processors with built-in 3-band Equalizers
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-2001-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 5386444 - RS Components, Ltd.
Specs
Package/Case Tssop
Interface Serial; Serial
Number of Channels 1 #
View Details
 - CS8421-CZZR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Interface Serial
View Details
2 suppliers
 - BA3812L-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Through Hole
Package/Case 18-SSIP Formed Leads
Interface Analog
View Details
2 suppliers