Cirrus Logic, Inc. 2x2, 8x8, or 16x16 Channel CobraNet Module CM-2

Description
CobraNet® technology, the de facto standard of digital audio networking technology from Cirrus Logic, has established itself as the product of choice for multivendor networked audio. The CM-2 is based on the highly integrated CS1810xx or CS4961xx CobraNet Silicon Series, providing an interface in the form of a compact, low-power, low-cost module. Featuring 2, 8 or 16 bi-directional channels, the CM-2 is designed to be easily integrated into a wide variety of audio products such as signal processors, mixers, amplifiers and self-powered loudspeakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack
Datasheet
Description
CobraNet® technology, the de facto standard of digital audio networking technology from Cirrus Logic, has established itself as the product of choice for multivendor networked audio. The CM-2 is based on the highly integrated CS1810xx or CS4961xx CobraNet Silicon Series, providing an interface in the form of a compact, low-power, low-cost module. Featuring 2, 8 or 16 bi-directional channels, the CM-2 is designed to be easily integrated into a wide variety of audio products such as signal processors, mixers, amplifiers and self-powered loudspeakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2x2, 8x8, or 16x16 Channel CobraNet Module - CM-2 - Cirrus Logic, Inc.
Austin, TX, USA
2x2, 8x8, or 16x16 Channel CobraNet Module
CM-2
2x2, 8x8, or 16x16 Channel CobraNet Module CM-2
CobraNet® technology, the de facto standard of digital audio networking technology from Cirrus Logic, has established itself as the product of choice for multivendor networked audio. The CM-2 is based on the highly integrated CS1810xx or CS4961xx CobraNet Silicon Series, providing an interface in the form of a compact, low-power, low-cost module. Featuring 2, 8 or 16 bi-directional channels, the CM-2 is designed to be easily integrated into a wide variety of audio products such as signal processors, mixers, amplifiers and self-powered loudspeakers. Features 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates Studio-grade, low-jitter clock source — less than 1 ns of jitter High speed parallel host port interface — interfaces to an optional external control processor SNMP agent — standards-based Ethernet control, monitoring and management TFTP support — firmware updates over the network Low latency — selectable 1.33, 2.66 or 5.33 ms across network Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required Asynchronous serial I/O port — bridge serial control data over Ethernet Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack

CobraNet® technology, the de facto standard of digital audio networking technology from Cirrus Logic, has established itself as the product of choice for multivendor networked audio. The CM-2 is based on the highly integrated CS1810xx or CS4961xx CobraNet Silicon Series, providing an interface in the form of a compact, low-power, low-cost module. Featuring 2, 8 or 16 bi-directional channels, the CM-2 is designed to be easily integrated into a wide variety of audio products such as signal processors, mixers, amplifiers and self-powered loudspeakers.

Features

  • 100BASE-Tx Ethernet interface — 100 Mbps, full-duplex Ethernet, fully compliant with IEEE 802.3u Standard
  • Secondary 100BASE-Tx Ethernet interface — redundant network connection for fault tolerance
  • Quad synchronous serial output ports — capable of supplying 2, 8 or 16 channels at 48 or 96 kHz sample rates
  • Quad synchronous serial input ports — capable of receiving 2, 8 or 16 channels at 48 or 96 kHz sample rates
  • Studio-grade, low-jitter clock source — less than 1 ns of jitter
  • High speed parallel host port interface — interfaces to an optional external control processor
  • SNMP agent — standards-based Ethernet control, monitoring and management
  • TFTP support — firmware updates over the network
  • Low latency — selectable 1.33, 2.66 or 5.33 ms across network
  • Optional remote power through RJ-45 connection — for powering via the Cat-5 Ethernet connection. External circuitry required
  • Asynchronous serial I/O port — bridge serial control data over Ethernet
  • Status LEDs — link, activity and CobraNet conductor status for each Ethernet jack
Supplier's Site Datasheet

Technical Specifications

  Cirrus Logic, Inc.
Product Category Audio Processor ICs
Product Number CM-2
Product Name 2x2, 8x8, or 16x16 Channel CobraNet Module
Number of Channels 2 to 16 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 336-4409-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
 - 598-CS8416K-DZZRTR-ND - DigiKey
Cirrus Logic, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details
 - 846-BD37511FS-E2TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Mounting Surface Mount (SMT)
View Details
2 suppliers