ROHM Semiconductor USA, LLC Sound Processor, -40 To 85Deg C; Audio Control Type Rohm BD37531FV-E2

Description
Audio Audio Tone Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet
Description
Audio Audio Tone Processor 5 Channel 28-SSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BD37531FV-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Audio Audio Tone Processor 5 Channel 28-SSOP-B

Audio Audio Tone Processor 5 Channel 28-SSOP-B

Buy Now Datasheet
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm - 01AH6455 - Newark, An Avnet Company
Chicago, IL, United States
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm
01AH6455
Sound Processor, -40 To 85Deg C; Audio Control Type Rohm 01AH6455
SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

SOUND PROCESSOR, -40 TO 85DEG C; Audio Control Type:Audio Processor; Supply Voltage Range:7V to 9.5V; Control Interface:I2C; Audio IC Case Style:SSOP-B; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - BD37531FV-E2 - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
BD37531FV-E2
Audio Special Purpose BD37531FV-E2
IC AUDIO TONE PROCESSOR 28SSOPB

IC AUDIO TONE PROCESSOR 28SSOPB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number BD37531FV-E2TR-ND 01AH6455 BD37531FV-E2
Product Name Sound Processor, -40 To 85Deg C; Audio Control Type Rohm Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-LSSOP (0.220"", 5.60mm Width)" SSOP-B
Supply Voltage 7 to 9.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Si32285 Single-chip Dual Channel ProSLIC - Si32285 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN48
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
 - 598-1122-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)"
Interface SPI
View Details
2 suppliers