REB Storage Systems International VESTIL Edge-O-Dock Levelers VES804

Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.
Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
VESTIL Edge-O-Dock Levelers - VES804 - REB Storage Systems International
Chicago, IL, USA
VESTIL Edge-O-Dock Levelers
VES804
VESTIL Edge-O-Dock Levelers VES804
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

VESTIL Edge-O-Dock Levelers

  • Handle Operation
  • Adjustable Torsion Spring Counterbalance Mechanism
  • Service Range up to 5" Above and Below Dock Height
  • Made of High Strength Steel
  • Self Storing Handle
  • 18" High Bumpers to Service Various Truck Bed Heights
  • Toe Guards & Grease Zerk Fittings

These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Dock Equipment
Product Number VES804
Product Name VESTIL Edge-O-Dock Levelers
Equipment Type Dock Leveler
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-103 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Save-T® Portable Poly Curb Ramp - 1794 - Curtron Products
Specs
Equipment Type Dock Ramp
Equipment Material Plastic
View Details
VESTIL Edge-O-Dock Levelers - VES803 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Leveler
Weight Capacity 25000 lbs (11338 kg)
Length 324 inch (8230 mm)
View Details