REB Storage Systems International VESTIL Edge-O-Dock Levelers VES803

Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.
Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
VESTIL Edge-O-Dock Levelers - VES803 - REB Storage Systems International
Chicago, IL, USA
VESTIL Edge-O-Dock Levelers
VES803
VESTIL Edge-O-Dock Levelers VES803
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

VESTIL Edge-O-Dock Levelers

  • Handle Operation
  • Adjustable Torsion Spring Counterbalance Mechanism
  • Service Range up to 5" Above and Below Dock Height
  • Made of High Strength Steel
  • Self Storing Handle
  • 18" High Bumpers to Service Various Truck Bed Heights
  • Toe Guards & Grease Zerk Fittings

These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Dock Equipment
Product Number VES803
Product Name VESTIL Edge-O-Dock Levelers
Equipment Type Dock Leveler
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T3-60809 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Extra-Length Loading Dock Bumpers - 4.5" Thick Extra-Length Loading Dock Bumpers - B4510-87 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 87 inch (2210 mm)
View Details
MLM Economy Van Ramps - MLM603 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 96 inch (2438 mm)
View Details