R. STAHL, Inc. Redundant Obstruction Light TEF 2441

Description
Redundant Obstruction Light Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube, up to 9000 hours Automatic lamp change-over when lamp failure Can be supplied with potential free alarm contact Short ignition time at low temperature Resistant to vibrations Theoretically expected maintenance free for up to 18 000 hoursApplications Signal lighting Obstacle marking For use in safe area
Description
Redundant Obstruction Light Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube, up to 9000 hours Automatic lamp change-over when lamp failure Can be supplied with potential free alarm contact Short ignition time at low temperature Resistant to vibrations Theoretically expected maintenance free for up to 18 000 hoursApplications Signal lighting Obstacle marking For use in safe area

Suppliers

Company
Product
Description
Supplier Links
Redundant Obstruction Light - TEF 2441 - R. STAHL, Inc.
Stafford, TX, USA
Redundant Obstruction Light
TEF 2441
Redundant Obstruction Light TEF 2441
Redundant Obstruction Light Features Rugged and low profile Easy to install and maintain Proven ingress protection Long lamp life using compact fluorescent tube, up to 9000 hours Automatic lamp change-over when lamp failure Can be supplied with potential free alarm contact Short ignition time at low temperature Resistant to vibrations Theoretically expected maintenance free for up to 18 000 hoursApplications Signal lighting Obstacle marking For use in safe area

Redundant Obstruction Light
Features
Rugged and low profile
Easy to install and maintain
Proven ingress protection
Long lamp life using compact fluorescent tube, up to 9000 hours
Automatic lamp change-over when lamp failure
Can be supplied with potential free alarm contact
Short ignition time at low temperature
Resistant to vibrations
Theoretically expected maintenance free for up to 18 000 hoursApplications
Signal lighting
Obstacle marking
For use in safe area

Supplier's Site

Technical Specifications

  R. STAHL, Inc.
Product Category Lighting Fixtures
Product Number TEF 2441
Product Name Redundant Obstruction Light
Application Outdoor
Fixture Type Other; Obstruction Light
Lamp Type Fluorescent
Features Bulb Included; Explosion-proof
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details