The QPWF-200L Series is a 200W single-output enclosed frame power supply with active PFC, designed for universal AC input (90VAC to 264VAC) and fanless cooling by free air convection. It features output protections including over-load, over-power, and short-circuit with auto-recovery, and withstands 300VAC input surges for 5 seconds. The unit operates from -20°C to 70°C with conformal coating on the PCB soldering side and supports altitudes up to 5000m. Dimensions are 199mm x 99mm x 38mm. Efficiency ranges from 81% to 88.5% depending on output voltage, with power factor exceeding 0.95 at 230VAC and 0.98 at 115VAC. It meets UL60950-1 and EN60950-1:2006 safety standards, EN55022 Class B EMI, EN61000-3-2 Class D harmonic current, and EN61000-4-2,3,4,5,6,
200W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.95
Miniature Size, High Power Density, High Efficiency, and High Reliability
Output Protections: OLP/OPP/SCP
Withstand 300VAC Surge Input for 5 Sec
Operating Altitude up to 5000m
Wide operating ambient temperature (-20°C~70°C)
Conformal coating on PCB Soldering Side
Fanless Design
100% full burn-in test
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QPWF-200L Series |
| Product Name | 200W Enclosed Frame Power Supply w/ PFC, Single Output |
| Type | Computer Power Supply |
| Form Factor | Board Mount |
| Features | Power Factor Correction |
| DC Output Voltage | 12.0 to 5.0 volts |