Qualtek Electronics Corp. 125W Open Frame Power Supply w/ PFC, Single Output QPSF-125 Series

Description
125W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/SCP Built-in remote sense function All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet
Description
125W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/SCP Built-in remote sense function All using 105°C long life electrolytic capacitors 100% full burn-in test
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125W Open Frame Power Supply w/ PFC, Single Output - QPSF-125 Series - Qualtek Electronics Corp.
Mentor, OH, United States
125W Open Frame Power Supply w/ PFC, Single Output
QPSF-125 Series
125W Open Frame Power Supply w/ PFC, Single Output QPSF-125 Series
125W Single Output Open Frame Power Supply Features Universal AC Input/Full Range Built-in active PFC function, PF>0.95 High Efficiency, Low power consumption Wide operating ambient temperature (-20°C~70°C) Output Protections: OLP/OVP/SCP Built-in remote sense function All using 105°C long life electrolytic capacitors 100% full burn-in test

125W Single Output Open Frame Power Supply
Features
Universal AC Input/Full Range
Built-in active PFC function, PF>0.95
High Efficiency, Low power consumption
Wide operating ambient temperature (-20°C~70°C)
Output Protections: OLP/OVP/SCP
Built-in remote sense function
All using 105°C long life electrolytic capacitors
100% full burn-in test

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPSF-125 Series
Product Name 125W Open Frame Power Supply w/ PFC, Single Output
Type Computer Power Supply
Form Factor Open Frame
Features Power Factor Correction
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

200W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-200 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
View Details
AC DC Converters - QPD-50-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
AC DC Converters - QPDF-600-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
5W/6w Wall Mount USB Power Supply, Single Output - QFAW Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 5.9 to 5.0 volts
View Details