150W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
Built in active PFC Function, PF>0.95
Miniature Size, High Efficiency, and High Reliability
Output Protections: OLP/OVP/OPP/OTP/SCP
Withstand 300VAC Surge Input for 5 Sec
Suitable for critical applications
Wide operating ambient temperature (-20°C~70°C)
PCB soldering side with conformal coating
All using 105°C long life electrolytic capacitors
100% full burn-in test
Qualtek Electronics Corp. | |
---|---|
Product Category | Power Supplies |
Product Number | QGKF-150 Series |
Product Name | 150W Enclosed Frame Power Supply w/ PFC, Single Output |
Type | Computer Power Supply |
Form Factor | Board Mount |
Features | Power Factor Correction |
DC Output Voltage | 12.0 to 48.0 volts |