Qualtek Electronics Corp. 50W Enclosed Frame Power Supply, Single Output QPD-50 Series

Description
50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) Operating altitude up to 5000M PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors Withstand 300VA Surge input for 5 Sec 100% full burn-in test
Request a Quote
Description
50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) Operating altitude up to 5000M PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors Withstand 300VA Surge input for 5 Sec 100% full burn-in test
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50W Enclosed Frame Power Supply, Single Output - QPD-50 Series - Qualtek Electronics Corp.
Mentor, OH, United States
50W Enclosed Frame Power Supply, Single Output
QPD-50 Series
50W Enclosed Frame Power Supply, Single Output QPD-50 Series
50W Single Output Enclosed Frame Power Supply Features Universal AC Input/Full Range No Load Power Consumption <0.5W High Efficiency, and High Reliability Output Protections: OLP/OVP/SCP Wide operating ambient temperature (-25°C~70°C) Operating altitude up to 5000M PCB soldering side with conformal coating All using 105°C long life electrolytic capacitors Withstand 300VA Surge input for 5 Sec 100% full burn-in test

50W Single Output Enclosed Frame Power Supply
Features
Universal AC Input/Full Range
No Load Power Consumption <0.5W
High Efficiency, and High Reliability
Output Protections: OLP/OVP/SCP
Wide operating ambient temperature (-25°C~70°C)
Operating altitude up to 5000M
PCB soldering side with conformal coating
All using 105°C long life electrolytic capacitors
Withstand 300VA Surge input for 5 Sec
100% full burn-in test

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QPD-50 Series
Product Name 50W Enclosed Frame Power Supply, Single Output
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1250-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Desktop, Wall Power Adapters - Q1287-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
18W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-18 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 12.0 volts
View Details
AC DC Converters - QGKF-100-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details