Qualtek Electronics Corp. 200W Desktop Power Supply, GaN FET, Compact Size, Single Output QADB-200 Series

Description
All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 12.5W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty
Request a Quote Datasheet
Description
All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 12.5W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-200 Series - Qualtek Electronics Corp.
Mentor, OH, United States
200W Desktop Power Supply, GaN FET, Compact Size, Single Output
QADB-200 Series
200W Desktop Power Supply, GaN FET, Compact Size, Single Output QADB-200 Series
All Configurations may not be available. Contact Qualtek for Availability. 200W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 12.5W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 250KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty

All Configurations may not be available. Contact Qualtek for Availability.
200W Single Output Desktop GaN FET Power Supply
Click Here to View Output Plug Types
Features
IEC/EN/UL 62368-1 & IEC 60950-1
Universal Input 100-240VAC
Gallium Nitride Based Design
High Power Density: 12.5W / in3
CoC, DoE Level VI Efficiency
Energy Star, ERP Stage 2, NRCan & GEMS Level VI
250KHz Switching Frequency
Efficiency up to 95%
Output Protections: OVP/SCP/OCP/OTP
No Load Power Consumption <0.15W
1 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QADB-200 Series
Product Name 200W Desktop Power Supply, GaN FET, Compact Size, Single Output
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

18W Wall Mount USB Type C PD Power Supply, Single Output - QFWC-18 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Wall Mount
DC Output Voltage 12.0 volts
View Details
AC DC Converters - Q658-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
AC DC Converters - QPD-25-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 88.0 to 264.0 volts
View Details
AC DC Converters - QPD-50-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details