Qualtek Electronics Corp. 160W Desktop Power Supply, GaN FET, Compact Size, Single Output QADB-160 Series

Description
All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 10.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 200KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty
Request a Quote Datasheet
Description
All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 10.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 200KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
160W Desktop Power Supply, GaN FET, Compact Size, Single Output - QADB-160 Series - Qualtek Electronics Corp.
Mentor, OH, United States
160W Desktop Power Supply, GaN FET, Compact Size, Single Output
QADB-160 Series
160W Desktop Power Supply, GaN FET, Compact Size, Single Output QADB-160 Series
All Configurations may not be available. Contact Qualtek for Availability. 160W Single Output Desktop GaN FET Power Supply Click Here to View Output Plug Types Features IEC/EN/UL 62368-1 & IEC 60950-1 Universal Input 100-240VAC Gallium Nitride Based Design High Power Density: 10.0W / in3 CoC, DoE Level VI Efficiency Energy Star, ERP Stage 2, NRCan & GEMS Level VI 200KHz Switching Frequency Efficiency up to 95% Output Protections: OVP/SCP/OCP/OTP No Load Power Consumption <0.15W 1 Year Warranty

All Configurations may not be available. Contact Qualtek for Availability.
160W Single Output Desktop GaN FET Power Supply
Click Here to View Output Plug Types
Features
IEC/EN/UL 62368-1 & IEC 60950-1
Universal Input 100-240VAC
Gallium Nitride Based Design
High Power Density: 10.0W / in3
CoC, DoE Level VI Efficiency
Energy Star, ERP Stage 2, NRCan & GEMS Level VI
200KHz Switching Frequency
Efficiency up to 95%
Output Protections: OVP/SCP/OCP/OTP
No Load Power Consumption <0.15W
1 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Supplies
Product Number QADB-160 Series
Product Name 160W Desktop Power Supply, GaN FET, Compact Size, Single Output
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-480-12-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Desktop, Wall Power Adapters - Q1207-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AC DC Converters - QPWF-200L-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
View Details
AC DC Converters - QPDF-100-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -10 to 60 C (14 to 140 F)
View Details