The QADA-120 Series is a 120-watt single-output desktop power supply with universal AC input ranging from 100VAC to 240VAC at 50Hz to 60Hz. It complies with Energy Efficiency Level VI, ErP Step 2, NRCan, and GEMS Level VI standards, and consumes less than 0.21W at no load. Output protections include over-voltage, short-circuit, over-current, and over-temperature conditions. The unit has a flyback topology, a 3000VAC primary-secondary dielectric withstand, and meets EN55022 Class B EMI and EN61000-3-2 harmonic current requirements. Operating temperature is rated from 0°C to 40°C, with storage from -20°C to 80°C. The case measures 168mm × 66mm × 39mm and weighs 590g. Multiple DC output voltages from 12V to 56V are available, each with a specified rated current. The unit includes a ferrite core and an internal primary current fuse with inrush limiting.
All Configurations may not be available. Contact Qualtek for Availability.
120W Single Output Desktop Power Supply
Click Here to View Output Plug Types
Features
Universal AC Input/Full Range
Energy Efficiency Level VI
ERP Step 2 Compliant
NRCan and GEMS Compliant
Output Protections: OVP/SCP/OCP
No Load Power Consumption
1 Year Warranty
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QADA-120 Series |
| Product Name | 120W Desktop Power Supply, Single Output |
| Type | Computer Power Supply |
| Form Factor | Desktop / Free Standing |
| DC Output Voltage | 12.0 to 56.0 volts |