Qualtek Electronics Corp. AC DC Desktop, Wall Power Adapters QFWB-10-5-US01

Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - Q974-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
Q974-ND
AC DC Desktop, Wall Power Adapters Q974-ND
5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

5V 10W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Adapter, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics - 37AC1807 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics
37AC1807
Adapter, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics 37AC1807
ADAPTER, AC-DC, 5V, 2.1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

ADAPTER, AC-DC, 5V, 2.1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Q974-ND 37AC1807
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 5V, 2.1A; Power Supply Approvals Qualtek Electronics
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10750-120-4u-27144 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details