Qualtek Electronics Corp. NEMA 5-15R Straight Blade Device Q-912

Description
NEMA 5-15R Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
NEMA 5-15R Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-912 is a NEMA 5-15R straight blade receptacle rated for 15A at 125VAC, with a black housing and a cord clamp that accepts 16/3 to 12/3 cable. It features a green ground terminal screw, a black line terminal screw, and a silver neutral terminal screw. The device is UL and cUL listed under E139592 and is RoHS compliant. Dimensions are provided in millimeters with tolerances ranging from ±0.15mm to ±1.20mm depending on the dimension range.

Datasheet Summary
Powered by GS/AI

Q-912 is a NEMA 5-15R straight blade receptacle rated for 15A at 125VAC, with a black housing and a cord clamp that accepts 16/3 to 12/3 cable. It features a green ground terminal screw, a black line terminal screw, and a silver neutral terminal screw. The device is UL and cUL listed under E139592 and is RoHS compliant. Dimensions are provided in millimeters with tolerances ranging from ±0.15mm to ±1.20mm depending on the dimension range.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Straight Blade Device - Q-912 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Straight Blade Device
Q-912
NEMA 5-15R Straight Blade Device Q-912
NEMA 5-15R Straight Blade Device Features: Rating: 15A 125VAC Color: Black Cord Clamp: Accepts 16/3 - 12/3 Cable Approvals: UL, cUL

NEMA 5-15R Straight Blade Device
Features:
Rating: 15A 125VAC
Color: Black
Cord Clamp: Accepts 16/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-Q-912-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-Q-912-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-Q-912-ND
NEMA 5-15R CONNECTOR REWIREABLE

NEMA 5-15R CONNECTOR REWIREABLE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-912 189-Q-912-ND
Product Name NEMA 5-15R Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q474-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/53 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers