Qualtek Electronics Corp. IEC 60320 C8 Low Current Inlet 771W-X2/01

Description
771W-X2/01 IEC 60320 C8 Low Current Inlet Approvals: UL, CSA, VDE, CCC Rating: 2.5A 250VAC Panel Thickness: 0.6mm ~ 1.5mm
Request a Quote
Description
771W-X2/01 IEC 60320 C8 Low Current Inlet Approvals: UL, CSA, VDE, CCC Rating: 2.5A 250VAC Panel Thickness: 0.6mm ~ 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 771W-X2/01 is an IEC 60320 C8 low current inlet rated for 2.5A at 250V AC, approved for UL, CSA, VDE, and CCC compliance. It is designed for panel mounting with a thickness range of 0.6mm to 1.5mm and is RoHS compliant. The physical dimensions include a panel cutout with critical features such as a 28.3mm ±0.3mm center spacing and Ø6.3mm mounting holes.

Datasheet Summary
Powered by GS/AI

The 771W-X2/01 is an IEC 60320 C8 low current inlet rated for 2.5A at 250V AC, approved for UL, CSA, VDE, and CCC compliance. It is designed for panel mounting with a thickness range of 0.6mm to 1.5mm and is RoHS compliant. The physical dimensions include a panel cutout with critical features such as a 28.3mm ±0.3mm center spacing and Ø6.3mm mounting holes.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C8 Low Current Inlet - 771W-X2/01 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C8 Low Current Inlet
771W-X2/01
IEC 60320 C8 Low Current Inlet 771W-X2/01
771W-X2/01 IEC 60320 C8 Low Current Inlet Approvals: UL, CSA, VDE, CCC Rating: 2.5A 250VAC Panel Thickness: 0.6mm ~ 1.5mm

771W-X2/01 IEC 60320 C8 Low Current Inlet
Approvals: UL, CSA, VDE, CCC
Rating: 2.5A 250VAC
Panel Thickness: 0.6mm ~ 1.5mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q841-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q841-ND
Power Entry Connectors - Inlets, Outlets, Modules Q841-ND
PWR ENT RCPT IEC320-C8 PNL SLDR

PWR ENT RCPT IEC320-C8 PNL SLDR

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 771W-X2/01 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
771W-X2/01
Connectors Power, Power Entry & IEC 771W-X2/01
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 771W-X2/01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
771W-X2/01
AC Power Entry Modules 771W-X2/01
AC Power Entry Modules SNAP-IN SOL TAB

AC Power Entry Modules SNAP-IN SOL TAB

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 771W-X2/01 Q841-ND 771W-X2/01 771W-X2/01
Product Name IEC 60320 C8 Low Current Inlet Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Solder Cup Solder Cup; Tabs; Solder Tab
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C14 AC Power Inlet w/ 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q301-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
4 suppliers