Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 860-04/002

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q473-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q473-ND
Power Entry Connectors - Inlets, Outlets, Modules Q473-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Filter, EMI; 250 VAC; 4 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI - 70133323 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, EMI; 250 VAC; 4 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI
70133323
Filter, EMI; 250 VAC; 4 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI 70133323
The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q473-ND 70133323
Product Name Power Entry Connectors - Inlets, Outlets, Modules Filter, EMI; 250 VAC; 4 A (RMS) (Max.) @ 250 VAC; 0.45 mA (Max.); EMI
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
NEMA 5-20 Plug - 88030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details