Qualtek Electronics Corp. NEMA L6-20R Locking Device Q-626

Description
Q-626 NEMA L6-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL
Request a Quote
Description
Q-626 NEMA L6-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Q-626 NEMA L6-20R Locking Device from Qualtek Electronics Corp. is rated for 20A at 250VAC and is designed to accept #10 to #14 AWG copper wire. The device is black in color and is UL and cUL listed, ensuring compliance with safety standards. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This locking receptacle is suitable for applications requiring secure connections in electrical systems.

Datasheet Summary
Powered by GS/AI

The Q-626 NEMA L6-20R Locking Device from Qualtek Electronics Corp. is rated for 20A at 250VAC and is designed to accept #10 to #14 AWG copper wire. The device is black in color and is UL and cUL listed, ensuring compliance with safety standards. It is also RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. This locking receptacle is suitable for applications requiring secure connections in electrical systems.

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-20R Locking Device - Q-626 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L6-20R Locking Device
Q-626
NEMA L6-20R Locking Device Q-626
Q-626 NEMA L6-20R Locking Device Features: Rating: 20A 250VAC Color: Black Approvals: UL, cUL

Q-626 NEMA L6-20R Locking Device
Features:
Rating: 20A 250VAC
Color: Black
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-626-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-626-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-626-ND
NEMA TWIST-LOCK

NEMA TWIST-LOCK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-626 Q-626-ND
Product Name NEMA L6-20R Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q490-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA 5-15R Straight Blade Device - Q-912 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-04-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q435-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details