Qualtek Electronics Corp. NEMA 6-15P Straight Blade Device Q-720

Description
Q-720 NEMA 6-15P Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-720 NEMA 6-15P Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-720 is a NEMA 6-15P straight blade plug rated for 15A at 250VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a green-marked ground terminal labeled "GR" and black line wire terminal screws. The device is UL/cUL listed under E139592 and complies with RoHS standards. Overall dimensions are 50.9 ± 2.0 mm in length, 20.5 ± 0.5 mm in width, and 16 ± 0.5 mm in height.

Datasheet Summary
Powered by GS/AI

Q-720 is a NEMA 6-15P straight blade plug rated for 15A at 250VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a green-marked ground terminal labeled "GR" and black line wire terminal screws. The device is UL/cUL listed under E139592 and complies with RoHS standards. Overall dimensions are 50.9 ± 2.0 mm in length, 20.5 ± 0.5 mm in width, and 16 ± 0.5 mm in height.

Suppliers

Company
Product
Description
Supplier Links
NEMA 6-15P Straight Blade Device - Q-720 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 6-15P Straight Blade Device
Q-720
NEMA 6-15P Straight Blade Device Q-720
Q-720 NEMA 6-15P Straight Blade Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-720 NEMA 6-15P Straight Blade Device
Features:
Rating: 15A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q530-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q530-ND
Power Entry Connectors - Inlets, Outlets, Modules Q530-ND
PWR ENT PLUG NEMA6-15 STR SCREW

PWR ENT PLUG NEMA6-15 STR SCREW

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-720 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-720
AC Power Plugs & Receptacles Q-720
AC Power Plugs & Receptacles 15A/250VAC WIRNG DEV NEMA 6-15P BLK

AC Power Plugs & Receptacles 15A/250VAC WIRNG DEV NEMA 6-15P BLK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-720 Q530-ND Q-720
Product Name NEMA 6-15P Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q304-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers