Qualtek Electronics Corp. IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals 742W-15/04

Description
742W-15/04 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote
Description
742W-15/04 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 742W-15/04 is an IEC 60320 C13 AC receptacle with snap-in tabs and tin-plated solder terminals for panel mounting. It has a panel thickness requirement of 1.5 mm and dimensions of 51 mm by 48.3 mm, with a 24 mm by 13.5 mm panel cutout. The part is rated for 15 A at 250 V AC under UL, cUL, and CSA approvals and 10 A at 250 V AC under TUV and CCC approvals. It is RoHS compliant and features a black PC housing.

Datasheet Summary
Powered by GS/AI

The 742W-15/04 is an IEC 60320 C13 AC receptacle with snap-in tabs and tin-plated solder terminals for panel mounting. It has a panel thickness requirement of 1.5 mm and dimensions of 51 mm by 48.3 mm, with a 24 mm by 13.5 mm panel cutout. The part is rated for 15 A at 250 V AC under UL, cUL, and CSA approvals and 10 A at 250 V AC under TUV and CCC approvals. It is RoHS compliant and features a black PC housing.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals - 742W-15/04 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals
742W-15/04
IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals 742W-15/04
742W-15/04 Multiple Outlet Module Approvals: UL, cUL, CSA, TUV, CCC Rating: UL, cUL, CSA: 15A 250VAC TUV, CCC: 10A 250VAC Panel Thickness: 1.5mm PPC Division

742W-15/04 Multiple Outlet Module
Approvals: UL, cUL, CSA, TUV, CCC
Rating:
UL, cUL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q848-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q848-ND
Power Entry Connectors - Inlets, Outlets, Modules Q848-ND
PWR ENT RCPT IEC320-2-2F PNL QC

PWR ENT RCPT IEC320-2-2F PNL QC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 742W-15/04 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
742W-15/04
Connectors Power, Power Entry & IEC 742W-15/04
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 742W-15/04 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
742W-15/04
AC Power Entry Modules 742W-15/04
AC Power Entry Modules 2 POS OUTLET

AC Power Entry Modules 2 POS OUTLET

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 742W-15/04 Q848-ND 742W-15/04 742W-15/04
Product Name IEC 60320 C13 Two Position Snap-in Outlet with Solder Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel Panel; Panel Mount, Snap-In
Termination Types Solder Cup Quick Connect - 0.110" (2.8mm) Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q442-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers
Brazil BR3-20R NBR 14136 Snap-in AC Power Outlet - 741W-J/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .250 Quick Disconnect
View Details
2 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers