Qualtek Electronics Corp. NEMA L6-15P Locking Device Q-822

Description
Q-822 NEMA L6-15P Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-822 NEMA L6-15P Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-822 is a NEMA L6-15P locking device rated for 15A at 250VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a green ground terminal screw marked "GR" and black line wire terminal screws. The device is UL/cUL listed under E139592 and complies with RoHS standards. Dimensions are 20.1 mm ± 0.5 mm in length, 50.9 mm ± 2.0 mm in width, and 16.6 mm ± 0.5 mm in height.

Datasheet Summary
Powered by GS/AI

Q-822 is a NEMA L6-15P locking device rated for 15A at 250VAC, with a black housing and a cord clamp that accepts 18/3 to 12/3 cable. It features a green ground terminal screw marked "GR" and black line wire terminal screws. The device is UL/cUL listed under E139592 and complies with RoHS standards. Dimensions are 20.1 mm ± 0.5 mm in length, 50.9 mm ± 2.0 mm in width, and 16.6 mm ± 0.5 mm in height.

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-15P Locking Device - Q-822 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L6-15P Locking Device
Q-822
NEMA L6-15P Locking Device Q-822
Q-822 NEMA L6-15P Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-822 NEMA L6-15P Locking Device
Features:
Rating: 15A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q535-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q535-ND
Power Entry Connectors - Inlets, Outlets, Modules Q535-ND
PWR ENT PLUG NEMAL6-15 STR SCRW

PWR ENT PLUG NEMAL6-15 STR SCRW

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-822 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-822
AC Power Plugs & Receptacles Q-822
AC Power Plugs & Receptacles NEMA L6-15P LOCKING DEVICE

AC Power Plugs & Receptacles NEMA L6-15P LOCKING DEVICE

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-822 Q535-ND Q-822
Product Name NEMA L6-15P Locking Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line)
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
China CH1-10R GB 2099 Snap-in AC Power Outlet - 741W-H/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style .187 Quick Disconnect / Solder Tab
View Details
2 suppliers