Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 860-06/005

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q475-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q475-ND
Power Entry Connectors - Inlets, Outlets, Modules Q475-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
PEM Filter; 1; 115/250 VAC; 6 A; 0.25, 0.45 mA; IEC Connector; -25 to degC - 70133324 - Allied Electronics, Inc.
Fort Worth, TX, USA
PEM Filter; 1; 115/250 VAC; 6 A; 0.25, 0.45 mA; IEC Connector; -25 to degC
70133324
PEM Filter; 1; 115/250 VAC; 6 A; 0.25, 0.45 mA; IEC Connector; -25 to degC 70133324
The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

The 860 Series of general-purpose single-stage filters with a fused IEC 320 connector is designed for one 5 × 20 mm fuse and a spare fuse with a safety interlock that prevents fuse removal when a power cord is inserted.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q475-ND 70133324
Product Name Power Entry Connectors - Inlets, Outlets, Modules PEM Filter; 1; 115/250 VAC; 6 A; 0.25, 0.45 mA; IEC Connector; -25 to degC
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel; Flange Panel
Termination Types Quick Connect
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Plug In Timers - 1785372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-E9P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details