Qualtek Electronics Corp. IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187" Terminals 774W-10/02

Description
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE: 10A 250VAC Panel Thickness: 1.0mm
Request a Quote
Description
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE: 10A 250VAC Panel Thickness: 1.0mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 774W-10/02 is an IEC 60320 C14 and C13 snap-in AC power inlet with 0.187" terminals, rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under VDE and CCC standards. It is designed for a 1.0mm panel thickness and features tin-plated brass contact pins with a panel cutout dimension of 33.5 mm ± 0.3 mm and overall length of 33 mm ± 0.3 mm. The component is RoHS compliant and has a black polycarbonate body with 5 contact pins.

Datasheet Summary
Powered by GS/AI

The 774W-10/02 is an IEC 60320 C14 and C13 snap-in AC power inlet with 0.187" terminals, rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under VDE and CCC standards. It is designed for a 1.0mm panel thickness and features tin-plated brass contact pins with a panel cutout dimension of 33.5 mm ± 0.3 mm and overall length of 33 mm ± 0.3 mm. The component is RoHS compliant and has a black polycarbonate body with 5 contact pins.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187
Mentor, OH, United States
IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187" Terminals
774W-10/02
IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187" Terminals 774W-10/02
Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE: 10A 250VAC Panel Thickness: 1.0mm

Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE: 10A 250VAC
Panel Thickness: 1.0mm

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - 189-774W-10/02-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
189-774W-10/02-ND
Power Entry Connectors - Inlets, Outlets, Modules 189-774W-10/02-ND
IEC 60320 C13/C14 SNAP-IN INLET/

IEC 60320 C13/C14 SNAP-IN INLET/

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 774W-10/02 189-774W-10/02-ND
Product Name IEC 60320 C14 and C13 Snap-in AC Power Inlet and Outlet with 0.187" Terminals Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration IEC IEC; Other; IEC 320-C13
Mounting Style .187 Quick Disconnect / Solder Tab Panel
Voltage Rating 125/250V 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/54 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q306-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q495-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q339-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers