Qualtek Electronics Corp. IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals 745W-15/05

Description
745W-15/05 IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm
Request a Quote Datasheet
Description
745W-15/05 IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals
745W-15/05
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals 745W-15/05
745W-15/05 IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals Approvals: UL, CSA, TUV, CCC Rating: UL, CSA: 20A 125VAC/20A 250VAC TUV, CCC: 16A 250VAC Panel Thickness: 1.5mm

745W-15/05
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 20A 125VAC/20A 250VAC
TUV, CCC: 16A 250VAC
Panel Thickness: 1.5mm

Supplier's Site Datasheet
AC Power Entry Modules - 745W-15/05 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
745W-15/05
AC Power Entry Modules 745W-15/05
AC Power Entry Modules SNAP-IN MNT SLDR TAB

AC Power Entry Modules SNAP-IN MNT SLDR TAB

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 745W-15/05 745W-15/05
Product Name IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module
Configuration IEC
Mounting Style Solder Tab Panel; Panel Mount, Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C19 Screw Mount AC Power Outlet with 0.250″ Quick Connect Terminals - 743W-00/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 Snap-in AC Power Inlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-H-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details