739W-X2/32 is a NEMA 5-15R snap-in AC power outlet with PCB terminals, designed for panel mounting with a panel thickness range of 0.8 to 1.8 mm. The body is made of black nylon, and the contacts are brass strips with tin plating. It is rated for 15 A at 125 V AC and meets UL and cUL approvals. The part is RoHS compliant. The panel cutout is 24.5 ± 0.2 mm by 12.7 mm, and the PCB layout includes a 4.0 mm diameter hole. Dimensions are provided in mm with tolerances ranging from ±0.30 mm to ±1.20 mm depending on the dimension range.
739W-X2/32 NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
PPC Division
15A 125VAC NEMA 5-15R CONVENIENC
AC Power Plugs & Receptacles 15A 125VAC BLACK PCB TERMINALS
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 739W-X2/32 | Q1210-ND | 739W-X2/32 |
| Product Name | NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Plugs & Receptacles |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Plug |
| Configuration | NEMA | NEMA; Other | |
| Mounting Style | PCB; PCB Mount | Panel | Panel; Panel - Snap In |
| Voltage Rating | 125/250V | 125 volts | 125 volts |