Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 764-00/003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q308-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q308-ND
Power Entry Connectors - Inlets, Outlets, Modules Q308-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 10 A; 250 VAC; DPST Power; Screw - 70133413 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 10 A; 250 VAC; DPST Power; Screw
70133413
Module, Multifunction; 10 A; 250 VAC; DPST Power; Screw 70133413
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 764-00/003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
764-00/003
AC Power Entry Modules 764-00/003
AC Power Entry Modules SWITCHING AC RECPT

AC Power Entry Modules SWITCHING AC RECPT

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q308-ND 70133413 764-00/003
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 10 A; 250 VAC; DPST Power; Screw AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Screw Panel; Panel Mount
Termination Types Solder Cup Solder Cup Solder Cup; Solder Lug
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q448-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details
DC POWER JACK PIN F2.0MM VERTICAL - 80204-013DL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details