Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount 703W-00/02

Description
703W-00/02 IEC 60320 C14 AC Power Inlet w/ Solder Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount
Request a Quote
Description
703W-00/02 IEC 60320 C14 AC Power Inlet w/ Solder Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 703W-00/02 is an IEC 60320 C14 AC power inlet with solder terminals and a non-countersunk screw mount. The housing is made of black PBT thermoplastic, and the terminals are brass strips with nickel and tin plating. Dimensions include a panel cutout of 22 mm by 30.5 mm, overall length of 61 mm, and terminal spacing of 30.5 mm. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE. It meets dielectric strength of 2000 V AC for one minute and has insulation resistance over 100 MΩ at 500 V DC. The part is RoHS compliant and approved by UL, CSA, and VDE.

Datasheet Summary
Powered by GS/AI

The 703W-00/02 is an IEC 60320 C14 AC power inlet with solder terminals and a non-countersunk screw mount. The housing is made of black PBT thermoplastic, and the terminals are brass strips with nickel and tin plating. Dimensions include a panel cutout of 22 mm by 30.5 mm, overall length of 61 mm, and terminal spacing of 30.5 mm. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE. It meets dielectric strength of 2000 V AC for one minute and has insulation resistance over 100 MΩ at 500 V DC. The part is RoHS compliant and approved by UL, CSA, and VDE.

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount - 703W-00/02 - Qualtek Electronics Corp.
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount
703W-00/02
IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount 703W-00/02
703W-00/02 IEC 60320 C14 AC Power Inlet w/ Solder Terminals Non-Countersunk Screw Mount Approvals: UL, CSA, VDE, CCC Rating: UL, CSA: 15A 250VAC VDE, CCC: 10A 250VAC Non-countersunk Screw Mount

703W-00/02 IEC 60320 C14 AC Power Inlet w/ Solder Terminals Non-Countersunk Screw Mount
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Non-countersunk Screw Mount

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q210-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q210-ND
Power Entry Connectors - Inlets, Outlets, Modules Q210-ND
PWR ENT RCPT IEC320-C14 PNL SLDR

PWR ENT RCPT IEC320-C14 PNL SLDR

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 703W-00/02 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
703W-00/02
Connectors Power, Power Entry & IEC 703W-00/02
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Entry Modules - 703W-00/02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
703W-00/02
AC Power Entry Modules 703W-00/02
AC Power Entry Modules Screw Mnt Solder

AC Power Entry Modules Screw Mnt Solder

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 703W-00/02 Q210-ND 703W-00/02 703W-00/02
Product Name IEC 60320 C14 AC Power Inlet w/ Solder Terminals \nNon-Countersunk Screw Mount Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Entry Modules
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Power Entry Module
Configuration IEC IEC; Other
Mounting Style Solder Tab Panel; Flange Panel; Panel Mount
Termination Types Solder Cup Solder Cup Solder Cup; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q477-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Switzerland SW1-10R SEV 1011 Snap-in AC Power Outlet - 741W-D/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
NEMA 5-15P Straight Blade Device - Q-910 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA 5-20R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/55 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers