The FAD1-04010DHHW11 is a 40x40x10mm brushless DC axial fan with a hydrodynamic bearing, designed for airflow and cooling applications. It operates at 24 VDC, delivers 6.2 CFM (0.175 CMM) at 6000 rpm, and has a static pressure of 0.100 in Aq (2.540 mmAq). The fan produces 26.0 dB(A) noise at one meter distance and consumes 1.44 W. It has a 50,000-hour life expectancy and operates within a temperature range of -10°C to 70°C. The frame and impeller are made of UL94V-0 plastic, and it includes 300mm UL 1007 AWG 26 wire leads. The model's suffix indicates hydrodynamic bearing and 24 VDC operation, matching the FAD1-04010D * HW11 entry in the series.
FAD1-04010DHHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Hydro Dynamic
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 50,000 Hours
Approvals: UL, cUL, TUV, CE
DC Fans DC FAN 40x10mm hydro 24VDC WIRE
FAN AXIAL 40X10MM 24VDC WIRE
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010DHHW11 | FAD1-04010DHHW11 | FAD1-04010DHHW11 |
| Product Name | 40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 26 dbA | 26 dbA | |
| Nominal Voltage | 24 volts | 24 volts |