The FAD1-04010 series is a 40x40x10mm brushless DC axial fan with a plastic UL94V-0 frame and impeller, two-ball or hydrodynamic bearings, and UL 1007 AWG 26, 300mm wire leads. It operates from -10°C to 70°C and has a life expectancy of 70,000 hours with two-ball bearings. The FAD1-04010D*HW11 variant operates at 24 VDC, draws 0.060 A, consumes 1.44 W, runs at 6000 rpm, delivers 6.2 CFM airflow, generates 26.0 dB(A) noise, and produces 2.540 mmAq static pressure. The fan weighs 17.0 g.
FAD1-04010DBHW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Two Ball
Connection: UL 1007 AWG 26, 300mm Wire Leads
Impeller Material: Plastic UL94V-0
Operating Temp: -10°C~70°C
Frame Material: Plastic UL94V-0
Life Expectancy: 70,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 40X10MM 24VDC WIRE
DC Fans DC FAN 40x10mm Ball 24VDC WIRE
| Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | FAD1-04010DBHW11 | FAD1-04010DBHW11 | FAD1-04010DBHW11 |
| Product Name | 40x40x10mm, 24 VDC, 6.2 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 6.2 SCFM (10.54 m³/hr) | 6.2 SCFM (10.54 m³/hr) | |
| Maximum Static Pressure | 0.1000 in H2O (0.1868 Torr) | ||
| Maximum Sound Level | 26 dbA | 26 dbA | |
| Nominal Voltage | 24 volts | 24 volts |