Qualtek Electronics Corp. Fan Power Cord; For Use With Qualtek Electronics 07190-36

Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Qualtek Electronics - 90F1993 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Qualtek Electronics
90F1993
Fan Power Cord; For Use With Qualtek Electronics 90F1993
FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

FAN POWER CORD; For Use With:Qualtek Axial Fans; Voltage Rating:125VAC; Fan Side Connector:Right Angle Receptacle; Current Rating:10A; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Supply Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 90F1993
Product Name Fan Power Cord; For Use With Qualtek Electronics
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage 115 volts
View Details
5015-7 Series 4.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C5015Y12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3642 to ? in H2O (0.6804 to ? Torr)
Maximum Sound Level 41.5 dbA
View Details
Axial Fan - 113XN - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 53 SCFM (90.09 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details