Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 761-18/003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q300-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q300-ND
Power Entry Connectors - Inlets, Outlets, Modules Q300-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power - 70133406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power
70133406
Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power 70133406
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 761-18/003 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
761-18/003
AC Power Entry Modules 761-18/003
AC Power Entry Modules AC RECEPT/SNAP/FUSE

AC Power Entry Modules AC RECEPT/SNAP/FUSE

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q300-ND 70133406 761-18/003
Product Name Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 6 A/6 A @ 115 VAC/250 VAC (UL/CSA); SPST Power AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.157" (3.9mm) Solder Cup Solder Cup; Solder Lug
Standards / Certifications UL; CSA; CSA, SEMKO, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R - 2103S - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Two Function Power Entry Module - 83110131 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP44 Splashproof Small Box Receptacle - D52S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers