771W-BX2/01 is an IEC 60320 C6 snap-in AC receptacle with PCB terminals, rated for 2.5A at 250V AC. The body is made of black PC insulator, with brass contact pins nickel-plated and soldering pins tin-plated. It has a panel cutout of 18 ±0.8 mm and accommodates a panel thickness of 1.7 mm. The part is RoHS compliant and meets UL, CSA, and VDE approvals.
771W-BX2/01 IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals
Approvals: UL, CSA, VDE
Rating: 2.5A 250VAC
Panel Thickness: 1.7mm
PWR ENT RCPT IEC320-C6 PNL SLDR
AC Power Entry Modules Snap-In Mnt PCB
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 771W-BX2/01 | Q311-ND | 771W-BX2/01 |
| Product Name | IEC 60320 C6 Snap-in Low Current Inlet with PCB Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | PCB; PCB Mount | Panel | Panel; PCB; Panel Mount, Snap-In, PCB Mount, Right Angle |
| Voltage Rating | 125/250V | 250 volts | 250 volts |