Qualtek Electronics Corp. NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals 739W-X2/45-WH1

Description
739W-X2/45-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet
Request a Quote
Description
739W-X2/45-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

739W-X2/45-WH1 is a tamper-resistant NEMA 5-15R AC power outlet with IDC terminals, designed for panel mounting using 14AWG solid copper wire. The device has a body made of nylon 66 with a PC white top cover and PC black back cover, and features POM shutters. It is rated for 15A at 125V AC and supports panel thicknesses from 0.8 to 2.0 mm. The part complies with UL and cUL approvals and is RoHS compliant. It is shipped unassembled with a panel cutout dimension of 24.5 ± 0.2 mm.

Datasheet Summary
Powered by GS/AI

739W-X2/45-WH1 is a tamper-resistant NEMA 5-15R AC power outlet with IDC terminals, designed for panel mounting using 14AWG solid copper wire. The device has a body made of nylon 66 with a PC white top cover and PC black back cover, and features POM shutters. It is rated for 15A at 125V AC and supports panel thicknesses from 0.8 to 2.0 mm. The part complies with UL and cUL approvals and is RoHS compliant. It is shipped unassembled with a panel cutout dimension of 24.5 ± 0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals - 739W-X2/45-WH1 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals
739W-X2/45-WH1
NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals 739W-X2/45-WH1
739W-X2/45-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 2.0mm Use 14AWG Solid Copper Wire Only Parts Shipped Unassembled Tamper Resistant Convenience Outlet

739W-X2/45-WH1 NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, cUL
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 2.0mm
Use 14AWG Solid Copper Wire Only
Parts Shipped Unassembled
Tamper Resistant Convenience Outlet

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q996-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q996-ND
Power Entry Connectors - Inlets, Outlets, Modules Q996-ND
PWR ENT RCPT NEMA5-15 PANEL IDC

PWR ENT RCPT NEMA5-15 PANEL IDC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number 739W-X2/45-WH1 Q996-ND
Product Name NEMA 5-15R Tamper Resistant Snap-in AC Power Outlet with IDC Terminals Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel
Type / Features Tamper Resistant Tamper Resistant
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
4 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q472-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
NEMA 5-15P Hospital Grade Straight Blade Device - Q-710H - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C20 Snap-in AC Power Inlet with Solder Terminals - 745W-15/05 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers