Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 740W-C-01

Description
PWR ENT RCPT NEMA5-15 BOX SCREW
Request a Quote
Description
PWR ENT RCPT NEMA5-15 BOX SCREW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 740W-C-01-ND is an AC receptacle designed for power entry applications. It is rated for 15A at 125V AC and is compatible with solid 14 AWG copper wire. The product has received approvals from UL and CSA, ensuring compliance with safety standards. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The receptacle features a panel cutout design and is secured with box screws, making it suitable for various installation scenarios. This product is ideal for engineers looking for reliable power entry solutions in their projects.

Datasheet Summary
Powered by GS/AI

The 740W-C-01-ND is an AC receptacle designed for power entry applications. It is rated for 15A at 125V AC and is compatible with solid 14 AWG copper wire. The product has received approvals from UL and CSA, ensuring compliance with safety standards. Additionally, it is RoHS compliant, indicating that it meets environmental regulations regarding hazardous substances. The receptacle features a panel cutout design and is secured with box screws, making it suitable for various installation scenarios. This product is ideal for engineers looking for reliable power entry solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 740W-C-01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
740W-C-01-ND
Power Entry Connectors - Inlets, Outlets, Modules 740W-C-01-ND
PWR ENT RCPT NEMA5-15 BOX SCREW

PWR ENT RCPT NEMA5-15 BOX SCREW

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Connectors
Product Number 740W-C-01-ND
Product Name Power Entry Connectors - Inlets, Outlets, Modules
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
Termination Types Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q340-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details