The 701W-20/27 is an AC receptacle designed for panel mounting with a 2.0mm panel thickness requirement. It features two contact pins made of bronze strip with 2mm thickness and tin plating, housed in a black insulator of PC 940 or PBT 4130. The part is rated for 15A at 250V AC under UL and CSA standards, and 10A at 250V AC under VDE and CCC standards. It is RoHS compliant. Dimensions include a panel cutout of 51.0 ± 0.5mm by 61.0 ± 0.5mm, with overall length of 701W-20/27 at 5.91 ± 0.2mm and width of 27.2 ± 0.2mm. The terminal spacing is 4.8 ± 0.1mm.
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 15A 250VAC
VDE, CCC: 10A 250VAC
Panel Thickness: 2.0mm
PWR ENT RCPT IEC320-C14 PANEL QC
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 701W-20/27 | 701W-20/27-ND |
| Product Name | IEC 60320 C14 Snap-in AC Power Inlet with 0.187" Terminals and 2.0mm Panel Thickness | Power Entry Connectors - Inlets, Outlets, Modules |
| Power Type | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module |
| Configuration | IEC | IEC; Other |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel |
| Voltage Rating | 125/250V | 250 volts |