Qualtek Electronics Corp. NEMA 5-20P Right Angled Straight Blade Device Q-716-RA

Description
Q-716-RA NEMA 5-20P Right Angled Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Description
Q-716-RA NEMA 5-20P Right Angled Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Q-716-RA NEMA 5-20P Right Angled Straight Blade Device is rated for 20A at 125VAC and features a black color. It includes a cord clamp that accommodates cable sizes from 18/3 to 12/3. The device has a terminal identification system with a green ground terminal screw marked "GR," a black line terminal screw, and a white neutral terminal screw marked "W." It is UL and cUL listed under the approval number E139592 and is compliant with RoHS standards. The plug configuration consists of eight positions, making it suitable for various applications requiring a right-angled connection.

Datasheet Summary
Powered by GS/AI

The Q-716-RA NEMA 5-20P Right Angled Straight Blade Device is rated for 20A at 125VAC and features a black color. It includes a cord clamp that accommodates cable sizes from 18/3 to 12/3. The device has a terminal identification system with a green ground terminal screw marked "GR," a black line terminal screw, and a white neutral terminal screw marked "W." It is UL and cUL listed under the approval number E139592 and is compliant with RoHS standards. The plug configuration consists of eight positions, making it suitable for various applications requiring a right-angled connection.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20P Right Angled Straight Blade Device - Q-716-RA - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-20P Right Angled Straight Blade Device
Q-716-RA
NEMA 5-20P Right Angled Straight Blade Device Q-716-RA
Q-716-RA NEMA 5-20P Right Angled Straight Blade Device Features: Rating: 20A 125VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-716-RA NEMA 5-20P Right Angled Straight Blade Device
Features:
Rating: 20A 125VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q1213-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q1213-ND
Power Entry Connectors - Inlets, Outlets, Modules Q1213-ND
20A 125VAC NEMA 5-20P ANGLED STR

20A 125VAC NEMA 5-20P ANGLED STR

Buy Now Datasheet
AC Power Plugs & Receptacles - Q-716-RA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
Q-716-RA
AC Power Plugs & Receptacles Q-716-RA
AC Power Plugs & Receptacles 20A/120VAC PLUG NEMA 5-20P

AC Power Plugs & Receptacles 20A/120VAC PLUG NEMA 5-20P

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number Q-716-RA Q1213-ND Q-716-RA
Product Name NEMA 5-20P Right Angled Straight Blade Device Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style Screw Free Hanging (In-Line), Right Angle Cable; Cable
Termination Types Screw Screw Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q444-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q303-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
3 suppliers
Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-B-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details