Qualtek Electronics Corp. IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals 723WA-10/48

Description
723WA-10/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.0mm PPC Division
Request a Quote Datasheet
Description
723WA-10/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.0mm PPC Division
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187
Mentor, OH, United States
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals
723WA-10/48
IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals 723WA-10/48
723WA-10/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals Approvals: UL, cUL, TUV Rating: 10A 250VAC Dual Fuseholder, Dual Active Fuses Not Included - Recommended Size: 5x20mm Panel Thickness: 1.0mm PPC Division

723WA-10/48 IEC 60320 C14 AC Power Inlet with Fuse holder (Dual Active), 0.187" Terminals
Approvals: UL, cUL, TUV
Rating: 10A 250VAC
Dual Fuseholder, Dual Active
Fuses Not Included - Recommended Size: 5x20mm
Panel Thickness: 1.0mm
PPC Division

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Power Connectors
Product Number 723WA-10/48
Product Name IEC 60320 C14 AC Power Inlet \nwith Fuseholder (Dual Active), 0.187" Terminals
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-in AC Power Inlet with Solder Terminals - 701W-15/21 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q214-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other; IEC 320-C13
Mounting Style Free Hanging (In-Line), Right Angle
View Details
2 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with Solder Terminals - 716W-X2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-A-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details