The 745W-15/07 is an IEC 60320 C20 snap-in AC power inlet with 0.187" terminals for panel mounting. It has a body insulator made of PC 241R in black, and contact pins of bronze strip with nickel plating (2 mm thickness) and a tin-plated bronze strip for soldering (0.8 mm thickness). The panel cutout requires a thickness of 1.5 mm. It is rated for 20 A at 125 V AC and 16 A at 250 V AC under UL and CSA standards, and 16 A at 250 V AC under VDE and CCC standards. The part is RoHS compliant and measures 50.0 mm in length, 35.5 mm in height, and 32.8 mm in width. Terminal spacing and mounting dimensions are specified to ±0.5 mm or tighter.
745W-15/07 IEC 60320 C20 Snap-in AC Power Inlet with 0.187" Terminals
Approvals: UL, CSA, VDE, CCC
Rating:
UL, CSA: 20A 125VAC/16A 250VAC
VDE, CCC: 16A 250VAC
Panel Thickness: 1.5mm
PPC Division
PWR ENT RCPT IEC320-C20 PANEL QC
AC Power Entry Modules SNAP-IN .187 Q.D SDR
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 745W-15/07 | Q242-ND | 745W-15/07 |
| Product Name | IEC 60320 C20 Snap-in AC Power Inlet with 0.187" Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Voltage Rating | 125/250V | 250 volts | 250 volts |