Qualtek Electronics Corp. Power Entry Connectors - Inlets, Outlets, Modules 862-06/003

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - Q482-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q482-ND
Power Entry Connectors - Inlets, Outlets, Modules Q482-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER - 70133327 - Allied Electronics, Inc.
Fort Worth, TX, USA
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
70133327
MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER 70133327
The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

The 862 Series multi-function module filters with its compact design provides significant savings in space and cost compared with individual components. This series filter consists of an IEC 320 connector, single fuse (5 × 20 mm) and an optional power on/off switch.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Connectors Power Connectors
Product Number Q482-ND 70133327
Product Name Power Entry Connectors - Inlets, Outlets, Modules MULTI FUNCTION MODULE FILTER, 862 SERIES, NO VOLTAGE SELECTOR, W/FUSE HOLDER
Device Type Power Entry Module Power Entry Module
Configuration IEC IEC
Mounting Style Panel Panel
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CSA; VDE; CSA, UL, VDE
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Industrial Power Connectors - 1466493 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Industrial Power Connectors
Mounting Style Cable; Cable mount
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details