Qualtek Electronics Corp. NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/03

Description
739W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote
Description
739W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 739W-X2/03 is a NEMA 5-15R snap-in AC power outlet with IDC terminals, designed for use with 14 AWG solid copper wire. It is rated for 15 A at 125 V AC and approved by UL and CSA. The housing is made of black nylon, and the contacts are brass strips, some nickel-plated, with a panel cutout requiring a thickness of 0.8 to 1.8 mm. The terminal configuration includes a ground quick connect and tab terminals. The part is RoHS compliant and shipped unassembled.

Datasheet Summary
Powered by GS/AI

The 739W-X2/03 is a NEMA 5-15R snap-in AC power outlet with IDC terminals, designed for use with 14 AWG solid copper wire. It is rated for 15 A at 125 V AC and approved by UL and CSA. The housing is made of black nylon, and the contacts are brass strips, some nickel-plated, with a panel cutout requiring a thickness of 0.8 to 1.8 mm. The terminal configuration includes a ground quick connect and tab terminals. The part is RoHS compliant and shipped unassembled.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/03 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
739W-X2/03
NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals 739W-X2/03
739W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, CSA Rating: 15A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 14AWG Copper Wire Only Parts Shipped Unassembled PPC Division

739W-X2/03 NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, CSA
Rating: 15A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
Use 14AWG Copper Wire Only
Parts Shipped Unassembled
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q228-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q228-ND
Power Entry Connectors - Inlets, Outlets, Modules Q228-ND
PWR ENT RCPT NEMA5-15 PANEL IDC

PWR ENT RCPT NEMA5-15 PANEL IDC

Buy Now Datasheet
Connectors Power, Power Entry & IEC - 739W-X2/03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
739W-X2/03
Connectors Power, Power Entry & IEC 739W-X2/03
Connectors Power, Power Entry & IEC

Connectors Power, Power Entry & IEC

Buy Now
AC Power Plugs & Receptacles - 739W-X2/03 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
739W-X2/03
AC Power Plugs & Receptacles 739W-X2/03
AC Power Plugs & Receptacles Snap-In Mnt Term

AC Power Plugs & Receptacles Snap-In Mnt Term

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/03 Q228-ND 739W-X2/03 739W-X2/03
Product Name NEMA 5-15R Snap-in AC Power Outlet with IDC Terminals Power Entry Connectors - Inlets, Outlets, Modules Connectors Power, Power Entry & IEC AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
IEC 60320 C13 Snap-in AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/50 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
2 suppliers
NEMA 6-15P Right Angled Straight Blade Device - Q-720-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers