The 716W-15/10 is an IEC 60320 C13 AC receptacle with 0.187" terminals, designed for panel mounting. It has a housing made of PC material and brass contacts tin-plated. The part is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under VDE and CCC standards. It supports a panel thickness of 1.5 mm and is RoHS compliant. The overall dimensions are 29.5 mm in length, 23 mm in width, and 35.2 mm in height, with a panel cutout requiring a 23 mm by 18.7 mm opening.
716W-15/10 IEC 60320 C13 Snap-in AC Power Outlet with 0.187" Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Panel Thickness: 1.5mm
PPC Division
PWR ENT RCPT IEC320-2-2F PNL QC
AC Power Entry Modules SNAP-IN MNT .187 QD
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 716W-15/10 | Q260-ND | 716W-15/10 |
| Product Name | IEC 60320 C13 Snap-in AC Power Outlet with 0.187" Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | .187 Quick Disconnect / Solder Tab | Panel | Panel; Panel Mount, Snap-In |
| Voltage Rating | 125/250V | 250 volts | 250 volts |