Qualtek Electronics Corp. Connectors Power, Power Entry & IEC 761-18/004

Description
AC RECEPTACLE
Request a Quote Datasheet
Description
AC RECEPTACLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Power Entry & IEC - 761-18/004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
761-18/004
Connectors Power, Power Entry & IEC 761-18/004
AC RECEPTACLE

AC RECEPTACLE

Buy Now
Power Entry Connectors - Inlets, Outlets, Modules - Q301-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q301-ND
Power Entry Connectors - Inlets, Outlets, Modules Q301-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Module, Multifunction; 6 A/4 A @ 115 VAC/250 VAC (UL/CSA); DPST Power - 70133407 - Allied Electronics, Inc.
Fort Worth, TX, USA
Module, Multifunction; 6 A/4 A @ 115 VAC/250 VAC (UL/CSA); DPST Power
70133407
Module, Multifunction; 6 A/4 A @ 115 VAC/250 VAC (UL/CSA); DPST Power 70133407
Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch. Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC

Multi-Function Modules. Both snap-in and screw mount incorporates an IEC male power inlet, fuseholder and optional voltage selector and power switch.

  • Max. Rating: 761 and 762 Series — UL/CSAVDE 6 A/250 AC
  • Max. Rating: 763 Series — ULVDE 10 A, CAS 6 A/250 VAC
  • Max. Rating: 764 Series — US/CSA, VDE 10 A/250 V
  • Max. Rating: 765 and 766 Series — UL/CSA 10 A, VDE 6 A/250 VAC
Supplier's Site
AC Power Entry Modules - 761-18/004 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
761-18/004
AC Power Entry Modules 761-18/004
AC Power Entry Modules Snap-In Mnt Solder

AC Power Entry Modules Snap-In Mnt Solder

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors Power Connectors
Product Number 761-18/004 Q301-ND 70133407 761-18/004
Product Name Connectors Power, Power Entry & IEC Power Entry Connectors - Inlets, Outlets, Modules Module, Multifunction; 6 A/4 A @ 115 VAC/250 VAC (UL/CSA); DPST Power AC Power Entry Modules
Device Type Receptacle Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel Snap-In Panel; Panel Mount, Snap-In
Termination Types Quick Connect - 0.157" (3.9mm) Solder Cup Solder Cup; Solder Lug
Standards / Certifications UL; CSA; CSA, SEMKO, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 AC Power Inlet \nwith Fuseholder (One Active, One spare), 0.250
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details