Qualtek Electronics Corp. NEMA L6-15R Locking Device Q-622

Description
Q-622 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Approvals: UL, cUL
Request a Quote
Description
Q-622 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Approvals: UL, cUL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q-622 is a NEMA L6-15R locking receptacle rated for 15A at 250VAC, with a black housing and #8-32 brass screw terminals for ground and line wires. It measures 33.9 ± 0.5 mm in length, 29.7 ± 0.5 mm in width, and 5.43 ± 0.5 mm in height. The part is UL/cUL listed and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Q-622 is a NEMA L6-15R locking receptacle rated for 15A at 250VAC, with a black housing and #8-32 brass screw terminals for ground and line wires. It measures 33.9 ± 0.5 mm in length, 29.7 ± 0.5 mm in width, and 5.43 ± 0.5 mm in height. The part is UL/cUL listed and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-15R Locking Device - Q-622 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L6-15R Locking Device
Q-622
NEMA L6-15R Locking Device Q-622
Q-622 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Approvals: UL, cUL

Q-622 NEMA L6-15R Locking Device
Features:
Rating: 15A 250VAC
Color: Black
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-622-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-622-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-622-ND
PWR ENT RCPT NEMAL6-15 BOX SCRW

PWR ENT RCPT NEMAL6-15 BOX SCRW

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-622 Q-622-ND
Product Name NEMA L6-15R Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA NEMA; Other
Mounting Style Screw Outlet Box
Termination Types Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q493-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
European Schuko CEE 7/3 EU1-16R Snap-in AC Power Outlet - 741W-A/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers