The 710W-00/01 is an IEC 60320 C13 AC power outlet with solder terminals, housed in black PBT, featuring brass terminals tin-plated at 0.8 mm thickness. It is rated for 15 A at 250 V AC under UL and CSA standards, and 10 A at 250 V AC under TUV and CCC standards. The device is RoHS compliant and designed for panel mounting with a countersunk screw mount. Dimensions include a panel cutout of 51.0 mm width, 40 mm height, and a depth of 32.5 mm, with overall external measurements of 52 mm width, 42 mm height, and 29.5 mm depth.
710W-00/01 IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals
Approvals: UL, CSA, TUV, CCC
Rating:
UL, CSA: 15A 250VAC
TUV, CCC: 10A 250VAC
Countersunk Screw Mount
PPC Division
PWR ENT RCPT IEC320-2-2F PANEL
AC Power Entry Modules Screw Mount Solder
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 710W-00/01 | Q221-ND | 710W-00/01 |
| Product Name | IEC 60320 C13 Screw Mount AC Power Outlet with Solder Terminals | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Power Type | AC Power Connector | AC Power Connector | |
| Device Type | Receptacle | Power Entry Module | Power Entry Module |
| Configuration | IEC | IEC; Other | |
| Mounting Style | Solder Tab | Panel; Flange | Panel; Panel Mount |
| Termination Types | Solder Cup | Solder Cup | Solder Cup; Solder Lug |