Qualtek Electronics Corp. NEMA L6-15R Locking Device Q-824

Description
Q-824 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet
Description
Q-824 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-15R Locking Device - Q-824 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA L6-15R Locking Device
Q-824
NEMA L6-15R Locking Device Q-824
Q-824 NEMA L6-15R Locking Device Features: Rating: 15A 250VAC Color: Black Cord Clamp: Accepts 18/3 - 12/3 Cable Approvals: UL, cUL

Q-824 NEMA L6-15R Locking Device
Features:
Rating: 15A 250VAC
Color: Black
Cord Clamp: Accepts 18/3 - 12/3 Cable
Approvals: UL, cUL

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q-824-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q-824-ND
Power Entry Connectors - Inlets, Outlets, Modules Q-824-ND
NEMA TWIST-LOCK

NEMA TWIST-LOCK

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Power Connectors Power Connectors
Product Number Q-824 Q-824-ND
Product Name NEMA L6-15R Locking Device Power Entry Connectors - Inlets, Outlets, Modules
Power Type AC Power Connector
Device Type Receptacle Power Entry Module
Configuration NEMA
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - Q488-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C19 Screw Mount AC Power Outlet with 0.187
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
IEC 60320 C14 AC Power Inlet \nAngled Inlet PCB Mount - 703W-00/52 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
5 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q494-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
3 suppliers