Qualtek Electronics Corp. NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals 739W-X2/20

Description
739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote
Description
739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 739W-X2/20 is a snap-in 20 amp T-slot receptacle designed for 125VAC applications, accepting 12 AWG solid copper wire only. It features a nylon black insulator body with bronze contact strips nickel-plated, and is rated for panel thicknesses between 0.8 mm and 1.8 mm. The part is shipped unassembled and complies with RoHS standards. It meets UL and cUL approvals, with a panel cutout dimension of 24.5 mm ± 0.2 mm and external dimensions of 72 mm × 42 mm × 5.8 mm.

Datasheet Summary
Powered by GS/AI

The 739W-X2/20 is a snap-in 20 amp T-slot receptacle designed for 125VAC applications, accepting 12 AWG solid copper wire only. It features a nylon black insulator body with bronze contact strips nickel-plated, and is rated for panel thicknesses between 0.8 mm and 1.8 mm. The part is shipped unassembled and complies with RoHS standards. It meets UL and cUL approvals, with a panel cutout dimension of 24.5 mm ± 0.2 mm and external dimensions of 72 mm × 42 mm × 5.8 mm.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals - 739W-X2/20 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals
739W-X2/20
NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals 739W-X2/20
739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Approvals: UL, cUL Rating: 20A 125VAC Panel Thickness: 0.8mm ~ 1.8mm Use 12AWG Solid Copper Wire Only Parts Shipped Unassembled PPC Division

739W-X2/20 NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals
Approvals: UL, cUL
Rating: 20A 125VAC
Panel Thickness: 0.8mm ~ 1.8mm
Use 12AWG Solid Copper Wire Only
Parts Shipped Unassembled
PPC Division

Supplier's Site Datasheet
Power Entry Connectors - Inlets, Outlets, Modules - Q282-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
Q282-ND
Power Entry Connectors - Inlets, Outlets, Modules Q282-ND
PWR ENT RCPT NEMA5-20 PANEL IDC

PWR ENT RCPT NEMA5-20 PANEL IDC

Buy Now Datasheet
AC Power Plugs & Receptacles - 739W-X2/20 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Plugs & Receptacles
739W-X2/20
AC Power Plugs & Receptacles 739W-X2/20
AC Power Plugs & Receptacles Snap-In Mnt IDC

AC Power Plugs & Receptacles Snap-In Mnt IDC

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 739W-X2/20 Q282-ND 739W-X2/20
Product Name NEMA 5-20R Snap-in AC Power Outlet with IDC Terminals Power Entry Connectors - Inlets, Outlets, Modules AC Power Plugs & Receptacles
Power Type AC Power Connector AC Power Connector
Device Type Receptacle Power Entry Module Plug
Configuration NEMA NEMA; Other
Mounting Style IDC Terminals Panel Panel; Panel - Snap In
Voltage Rating 125/250V 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20P Right Angled Straight Blade Device - Q-716-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
IEC 60320 C8 Screw Mount Low Current Inlet with Solder Terminals - 770W-X2/03 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - Q492-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel; Flange
View Details
2 suppliers
IEC 60320 C6 Snap-in Low Current Inlet with Solder Terminals - 771W-CX2/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
3 suppliers