Qualtek Electronics Corp. NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches 223083-01

Description
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 96 inches
Request a Quote Datasheet
Description
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 96 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches - 223083-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches
223083-01
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches 223083-01
North American Power Cord NEMA 1-15P Polarized to IEC 60320 C7 Polarized Features: Cordage: SPT-2, 18AWG / 2C, Unshielded Temperature Rating: 105C Rating: 125VAC, 7A Jacket Color: Black Plug: NEMA 1-15P Polarized Other End: IEC 60320 C7 Polarized Approvals: UL, cUL Length: 96 inches

North American Power Cord
NEMA 1-15P Polarized to IEC 60320 C7 Polarized
Features:
Cordage: SPT-2, 18AWG / 2C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 7A
Jacket Color: Black
Plug: NEMA 1-15P Polarized
Other End: IEC 60320 C7 Polarized
Approvals: UL, cUL
Length: 96 inches

Supplier's Site Datasheet
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics - 53W7546 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics
53W7546
Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics 53W7546
POWER CORD, NEMA 1-15P/IEC C7, 2.44M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.44m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

POWER CORD, NEMA 1-15P/IEC C7, 2.44M, 7A; Connector Type A:NEMA 1-15P; Connector Type B:IEC 60320 C7; Cable Length - Metric:2.44m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Qualtek Electronics Corp. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 223083-01 53W7546
Product Name NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 96 inches Power Cord, Nema 1-15P/iec C7, 2.44M, 7A; Connector Type A Qualtek Electronics
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
Polarization Polarized
Cord Length 96 inch (2438 mm) 96.06 inch (2440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 20 inches - 318004-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P Hospital Grade (Clear) to IEC 60320 C13 (Clear), 18AWG / 3C, SJT, 60C, 120 inches - 233085-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 16AWG / 3C, SJTW, 105C, 144 inches - 512010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details