Qualtek Electronics Corp. NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches 412008-01

Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches
Request a Quote
Description
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 96-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket, UL and CSA approvals, and RoHS compliance.

Datasheet Summary
Powered by GS/AI

A 96-inch NEMA 5-15P to IEC 60320 C13 power cord with 18AWG/3C SJT cordage, rated for 125VAC at 10A and 105°C, featuring a black jacket, UL and CSA approvals, and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches - 412008-01 - Qualtek Electronics Corp.
Mentor, OH, United States
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches
412008-01
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches 412008-01
North American Power Cord NEMA 5-15P to IEC 60320 C13 Features: Cordage: SJT, 18AWG / 3C, Unshielded Temperature Rating: 105C Rating: 125VAC, 10A Jacket Color: Black Plug: NEMA 5-15P Other End: IEC 60320 C13 Approvals: UL, CSA Length: 96 inches

North American Power Cord
NEMA 5-15P to IEC 60320 C13
Features:
Cordage: SJT, 18AWG / 3C, Unshielded
Temperature Rating: 105C
Rating: 125VAC, 10A
Jacket Color: Black
Plug: NEMA 5-15P
Other End: IEC 60320 C13
Approvals: UL, CSA
Length: 96 inches

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category AC Power Cords
Product Number 412008-01
Product Name NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 96 inches
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 16AWG / 3C, SJT, 60C, 120 inches - 233056-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
2 suppliers
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 60C, 79 inches, Shielded - 312029-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details